Amphenol LTW Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0Mm Rohs Compliant Amphenol Ltw CSG-25M007

Description
Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0mm RoHS Compliant: Yes
Description
Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0Mm Rohs Compliant Amphenol Ltw - 03AC9631 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0Mm Rohs Compliant Amphenol Ltw
03AC9631
Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0Mm Rohs Compliant Amphenol Ltw 03AC9631
Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0mm RoHS Compliant: Yes

Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC9631
Product Name Cable Gland, Screw Thread Type, Short Body, Plastic, M25, Screw Thread, 13.0 18.0Mm Rohs Compliant Amphenol Ltw
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers