Amphenol LTW Cable and Cord Grips CSG-16M003

Description
CABLE GLAND 6-10MM M16 POLYAMIDE
Request a Quote Datasheet
Description
CABLE GLAND 6-10MM M16 POLYAMIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1754-CSG-16M003-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1754-CSG-16M003-ND
Cable and Cord Grips 1754-CSG-16M003-ND
CABLE GLAND 6-10MM M16 POLYAMIDE

CABLE GLAND 6-10MM M16 POLYAMIDE

Buy Now Datasheet
Cable Gland, Nylon, M16 X 1.5, Grey; Thread Size Imperial Amphenol Ltw - 47W9663 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, M16 X 1.5, Grey; Thread Size Imperial Amphenol Ltw
47W9663
Cable Gland, Nylon, M16 X 1.5, Grey; Thread Size Imperial Amphenol Ltw 47W9663
CABLE GLAND, NYLON, M16 X 1.5, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CABLE GLAND, NYLON, M16 X 1.5, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1754-CSG-16M003-ND 47W9663
Product Name Cable and Cord Grips Cable Gland, Nylon, M16 X 1.5, Grey; Thread Size Imperial Amphenol Ltw
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220632 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2084379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details