Amphenol LTW Cable and Cord Grips CSG-16G001

Description
CABLE GLAND 10-14MM PG16
Request a Quote Datasheet
Description
CABLE GLAND 10-14MM PG16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1754-CSG-16G001-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1754-CSG-16G001-ND
Cable and Cord Grips 1754-CSG-16G001-ND
CABLE GLAND 10-14MM PG16

CABLE GLAND 10-14MM PG16

Buy Now Datasheet
Cable Gland, Nylon, Pg16, Black; Thread Size Imperial Amphenol Ltw - 47W9662 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, Pg16, Black; Thread Size Imperial Amphenol Ltw
47W9662
Cable Gland, Nylon, Pg16, Black; Thread Size Imperial Amphenol Ltw 47W9662
CABLE GLAND, NYLON, PG16, BLACK; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP67, IP68 RoHS Compliant: Yes

CABLE GLAND, NYLON, PG16, BLACK; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1754-CSG-16G001-ND 47W9662
Product Name Cable and Cord Grips Cable Gland, Nylon, Pg16, Black; Thread Size Imperial Amphenol Ltw
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2141069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.8661 to 1.26 inch (22 to 32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details