Amphenol Industrial Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial CS3108A28-51S

Description
ER 12C 12#12 SKT PLUG
Request a Quote
Description
ER 12C 12#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3108A28-51S - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#12 SKT PLUG

ER 12C 12#12 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial - 96J1396 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
96J1396
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial 96J1396
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3108A28-51S 96J1396
Product Name Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details