Amphenol Industrial Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial CS3106A40-56S

Description
61-068640-56S
Request a Quote
Description
61-068640-56S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A40-56S - PEI-Genesis
Philadelphia, PA, United States
61-068640-56S

61-068640-56S

Buy Now
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial - 96J1394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial
96J1394
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial 96J1394
CIRCULAR CONNECTOR PLUG SIZE 40, 85 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 85 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A40-56S 96J1394
Product Name Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details