Amphenol Industrial Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial CS3106A36-79SZ

Description
ER 20C 20#12 SKT PLUG
Request a Quote
Description
ER 20C 20#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A36-79SZ - PEI-Genesis
Philadelphia, PA, United States
ER 20C 20#12 SKT PLUG

ER 20C 20#12 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial - 96J1391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial
96J1391
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial 96J1391
CIRCULAR CONNECTOR PLUG SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A36-79SZ 96J1391
Product Name Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details