Amphenol Industrial Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial CS3106A36-79S

Description
ER 20C 20#12 SKT PLUG
Request a Quote
Description
ER 20C 20#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A36-79S - PEI-Genesis
Philadelphia, PA, United States
ER 20C 20#12 SKT PLUG

ER 20C 20#12 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial - 01H9485 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial
01H9485
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial 01H9485
CIRCULAR CONNECTOR PLUG SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A36-79S 01H9485
Product Name Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

250V Electronic Connector - 436-1-206852-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
View Details
4 suppliers
RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details