Amphenol Industrial Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial CS3106A36-78P

Description
ER 14C 12#8 2#16 PIN PLUG
Request a Quote
Description
ER 14C 12#8 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A36-78P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#8 2#16 PIN PLUG

ER 14C 12#8 2#16 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial - 49H4562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial
49H4562
Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial 49H4562
CIRCULAR CONNECTOR PLUG SIZE 36, 14 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 14 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A36-78P 49H4562
Product Name Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details