Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A32-82S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A32-82S
MIL Spec Connector - MIL-DTL 5015, I CS3106A32-82S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 16 Position, Cable; Product Range Amphenol Industrial - 96J1385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 16 Position, Cable; Product Range Amphenol Industrial
96J1385
Circular Connector Plug Size 32, 16 Position, Cable; Product Range Amphenol Industrial 96J1385
CIRCULAR CONNECTOR PLUG SIZE 32, 16 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 16 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CS3106A32-82S 96J1385
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products