Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A32-82P

Description
61-068632-82P
Request a Quote
Description
61-068632-82P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A32-82P - PEI-Genesis
Philadelphia, PA, United States
61-068632-82P

61-068632-82P

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A32-82P
MIL Spec Connector - MIL-DTL 5015, I CS3106A32-82P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 16 Position, Cable; Product Range Amphenol Industrial - 55C4561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 16 Position, Cable; Product Range Amphenol Industrial
55C4561
Circular Connector Plug Size 32, 16 Position, Cable; Product Range Amphenol Industrial 55C4561
CIRCULAR CONNECTOR PLUG SIZE 32, 16 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 16 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A32-82P CS3106A32-82P 55C4561
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details