Amphenol Industrial Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial CS3106A32-79P

Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial - 96J1384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
96J1384
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial 96J1384
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1384
Product Name Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data