ER 9C 9#8 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol CS3106A28-84PX | 96J1378 |
| Product Name | Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |