Amphenol Industrial Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial CS3106A28-79P

Description
ER 16C 9#16 7#8 PIN PLUG
Request a Quote
Description
ER 16C 9#16 7#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A28-79P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 9#16 7#8 PIN PLUG

ER 16C 9#16 7#8 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial - 96J1376 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial
96J1376
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial 96J1376
CIRCULAR CONNECTOR PLUG SIZE 28, 16 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 16 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A28-79P 96J1376
Product Name Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8821A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details