Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A24-22P

Description
ER 4C 4#8 PIN PLUG
Request a Quote
Description
ER 4C 4#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A24-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN PLUG

ER 4C 4#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A24-22P
MIL Spec Connector - MIL-DTL 5015, I CS3106A24-22P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial - 49H4558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
49H4558
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial 49H4558
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A24-22P CS3106A24-22P 49H4558
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data