Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A20-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A20-8P
MIL Spec Connector - MIL-DTL 5015, I CS3106A20-8P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CS3106A20-8P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 2#8 4#16 PIN PLUG

ER 6C 2#8 4#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial - 96J1367 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial
96J1367
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial 96J1367
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-8RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-8RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3106A20-8P Amphenol CS3106A20-8P 96J1367
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details