Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A18-9P

Description
ER 7C 5#16 2#12 PIN PLUG
Request a Quote
Description
ER 7C 5#16 2#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A18-9P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 5#16 2#12 PIN PLUG

ER 7C 5#16 2#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A18-9P
MIL Spec Connector - MIL-DTL 5015, I CS3106A18-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial - 96J1362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
96J1362
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial 96J1362
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-9RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-9RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A18-9P CS3106A18-9P 96J1362
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details