Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A18-1S

Description
ER 10C 10#16 SKT PLUG
Request a Quote
Description
ER 10C 10#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT PLUG

ER 10C 10#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A18-1S
MIL Spec Connector - MIL-DTL 5015, I CS3106A18-1S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A18-1S
MIL Spec Connector - MIL-DTL 5015, I CS3106A18-1S
CONNECTOR

CONNECTOR

Buy Now
Plug/Receptacle - 32014349 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32014349
Plug/Receptacle 32014349
CIRCULAR CONNECTOR PLUG, SIZE 18, 10 POSITION, CABLE, PRODUCT RANGE:CS SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 18, 10 POSITION, CABLE, PRODUCT RANGE:CS SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 96J1354 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
96J1354
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 96J1354
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A18-1S CS3106A18-1S 32014349 96J1354
Product Name MIL Spec Connector - MIL-DTL 5015, I Plug/Receptacle Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details