Amphenol Industrial Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial CS3106A18-11S

Description
ER 5C 5#12 SKT PLUG
Request a Quote
Description
ER 5C 5#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A18-11S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 SKT PLUG

ER 5C 5#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 5C 5#12 SKT PLUG

ER 5C 5#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 96J1358 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
96J1358
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 96J1358
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A18-11S CS3106A18-11S 96J1358
Product Name Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products