Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A16-9S

Description
ER 4C 2#16 2#12 SKT PLUG
Request a Quote
Description
ER 4C 2#16 2#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A16-9S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#12 SKT PLUG

ER 4C 2#16 2#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A16-9S
MIL Spec Connector - MIL-DTL 5015, I CS3106A16-9S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Amphenol Industrial - 96J1349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Amphenol Industrial
96J1349
Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Amphenol Industrial 96J1349
CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A16-9S CS3106A16-9S 96J1349
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Assemblies - EDN.0M.305.XLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details