Amphenol Industrial Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial CS3106A14S-6P

Description
ER 6C 6#16S PIN PLUG
Request a Quote
Description
ER 6C 6#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 6C 6#16S PIN PLUG

ER 6C 6#16S PIN PLUG

Buy Now
 - Amphenol CS3106A14S-6P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16S PIN PLUG

ER 6C 6#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial - 74C5849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
74C5849
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial 74C5849
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3106A14S-6P Amphenol CS3106A14S-6P 74C5849
Product Name Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products