Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A14S-5S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A14S-5S
MIL Spec Connector - MIL-DTL 5015, I CS3106A14S-5S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CS3106A14S-5S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT PLUG

ER 5C 5#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial - 96J1346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
96J1346
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 96J1346
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3106A14S-5S Amphenol CS3106A14S-5S 96J1346
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Assemblies - 1124-CAB.H05.GLA.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers