Amphenol Industrial Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial CS3106A14S-51S

Description
ER 2C 2#16S SKT PLUG
Request a Quote
Description
ER 2C 2#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A14S-51S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial - 96J1347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial
96J1347
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial 96J1347
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A14S-51S 96J1347
Product Name Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details