ER 4C 4#16S SKT PLUG
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol CS3106A14S-2S | CS3106A14S-2S | 96J1344 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |