Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A12S-60P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A12S-60P
MIL Spec Connector - MIL-DTL 5015, I CS3106A12S-60P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 12S, 2 Position, Cable; Product Range Amphenol Industrial - 96J1341 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2 Position, Cable; Product Range Amphenol Industrial
96J1341
Circular Connector Plug Size 12S, 2 Position, Cable; Product Range Amphenol Industrial 96J1341
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CS3106A12S-60P 96J1341
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 12S, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1237-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female Το MCX Male RF Adapter - ET-SFS-MMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details