ER 2C 2#16S SKT PLUG THERMO
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol CS3106A12S-51S | 96J1337 |
| Product Name | Circular Connector Plug Size 12S, 2 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |