AMPHENOL INDUSTRIAL
CS3106A-24-10S -- PLUG ROHS COMPLIANT AMPHENOL INDUSTRIAL
Amphenol Industrial
Plug Rohs Compliant Amphenol Industrial
CS3106A-24-10S
Description
PLUG ROHS COMPLIANT: NO
Description
PLUG ROHS COMPLIANT: NO
Suppliers
Plug Rohs Compliant Amphenol Industrial
74J8239
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74J8239 |
|
Product Name
|
Plug Rohs Compliant Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers