Amphenol Industrial Product Range Amphenol Industrial CS3106A-22-19P.

Description
Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-19; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Description
Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-19; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 27AC2724 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
27AC2724
Product Range Amphenol Industrial 27AC2724
Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-19; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-19; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC2724
Product Name Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data