Amphenol Corporation MIL Spec Connector - MIL-DTL 5015, I CS3106A-18-69S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A-18-69S
MIL Spec Connector - MIL-DTL 5015, I CS3106A-18-69S
CONNECTOR

CONNECTOR

Buy Now
Singapore, Singapore
Electronic Connector
2005-CS3106A-18-69S
Electronic Connector 2005-CS3106A-18-69S
CONN PLUG 10POS STRAIGHT W/SCKT Product overview: CS3106A-18-69S from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CS3106A-18-69S can be used for catalog matching and distributor lookup.

CONN PLUG 10POS STRAIGHT W/SCKT Product overview: CS3106A-18-69S from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CS3106A-18-69S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - CS3106A-18-69S - 1011051-CS3106A-18-69S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CS3106A-18-69S
1011051-CS3106A-18-69S
Circular Connectors - CS3106A-18-69S 1011051-CS3106A-18-69S
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 1011051-CS3106A-18-6 9S Packaging: Bulk Number of Positions: 10 Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 18-69 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 1011051-CS3106A-18-69S
Packaging: Bulk
Number of Positions: 10
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 18-69
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3106A-18-69S 2005-CS3106A-18-69S 1011051-CS3106A-18-69S
Product Name MIL Spec Connector - MIL-DTL 5015, I Electronic Connector Circular Connectors - CS3106A-18-69S
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details