Amphenol Industrial Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial CS3102A40-56SW

Description
ER 85C 85#16 SKT RECP BOX
Request a Quote
Description
ER 85C 85#16 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3102A40-56SW - PEI-Genesis
Philadelphia, PA, United States
ER 85C 85#16 SKT RECP BOX

ER 85C 85#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial - 96J1334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial
96J1334
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial 96J1334
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3102A40-56SW 96J1334
Product Name Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers