Amphenol Industrial Circular Connector, Receptacle, Size 36, 20 Position, Box; Product Range Amphenol Industrial CS3102A36-79PW

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 20 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 20 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 36, 20 Position, Box; Product Range Amphenol Industrial - 96J1330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 20 Position, Box; Product Range Amphenol Industrial
96J1330
Circular Connector, Receptacle, Size 36, 20 Position, Box; Product Range Amphenol Industrial 96J1330
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 20 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 20 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1330
Product Name Circular Connector, Receptacle, Size 36, 20 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details