Amphenol Industrial Circular Connector, Receptacle, Size 32, 19 Position, Box; Product Range Amphenol Industrial CS3102A32-76SW

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 19 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 19 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 32, 19 Position, Box; Product Range Amphenol Industrial - 96J1325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 19 Position, Box; Product Range Amphenol Industrial
96J1325
Circular Connector, Receptacle, Size 32, 19 Position, Box; Product Range Amphenol Industrial 96J1325
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 19 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 19 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1325
Product Name Circular Connector, Receptacle, Size 32, 19 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data