Amphenol Industrial Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial CS3102A32-25P

Description
ER 25C 25#12 PIN RECP BOX
Request a Quote
Description
ER 25C 25#12 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3102A32-25P - PEI-Genesis
Philadelphia, PA, United States
ER 25C 25#12 PIN RECP BOX

ER 25C 25#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial - 96J1320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial
96J1320
Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial 96J1320
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 25 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 25 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3102A32-25P 96J1320
Product Name Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-1981/1000-449-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers