Amphenol Industrial Circular Connector, Receptacle, Size 28, 9 Position, Box; Product Range Amphenol Industrial CS3102A28-84P

Description
ER 9C 9#8 PIN RECP BOX
Request a Quote
Description
ER 9C 9#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3102A28-84P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 9#8 PIN RECP BOX

ER 9C 9#8 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 9 Position, Box; Product Range Amphenol Industrial - 96J1315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 9 Position, Box; Product Range Amphenol Industrial
96J1315
Circular Connector, Receptacle, Size 28, 9 Position, Box; Product Range Amphenol Industrial 96J1315
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 9 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 9 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3102A28-84P 96J1315
Product Name Circular Connector, Receptacle, Size 28, 9 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details