Amphenol Industrial Circular Connector, Receptacle, Size 22, 5 Position, Box; Product Range Amphenol Industrial CS3102A22-34S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 5 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 5 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 5 Position, Box; Product Range Amphenol Industrial - 96J1302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 5 Position, Box; Product Range Amphenol Industrial
96J1302
Circular Connector, Receptacle, Size 22, 5 Position, Box; Product Range Amphenol Industrial 96J1302
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 5 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 5 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1302
Product Name Circular Connector, Receptacle, Size 22, 5 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details