Amphenol Industrial Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial CS3102A22-22P

Description
ER 4C 4#8 PIN RECP BOX
Request a Quote
Description
ER 4C 4#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
 - Amphenol CS3102A22-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial - 96J1301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial
96J1301
Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial 96J1301
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3102A22-22P Amphenol CS3102A22-22P 96J1301
Product Name Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details