Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3102A22-19P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3102A22-19P
MIL Spec Connector - MIL-DTL 5015, I CS3102A22-19P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CS3102A22-19P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP BOX

ER 14C 14#16 PIN RECP BOX

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - CS3102A22-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
CS3102A22-19P
Connectors Circlr,Industrial,Metal,Assembld/Kitted CS3102A22-19P
Solder Box Mtg Recpt, OD

Solder Box Mtg Recpt, OD

Buy Now
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial - 96J1300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial
96J1300
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial 96J1300
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3102A22-19P Amphenol CS3102A22-19P CS3102A22-19P 96J1300
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers