Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3102A20-8P

Description
ER 6C 4#16 2#8 PIN RECP BOX
Request a Quote
Description
ER 6C 4#16 2#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3102A20-8P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 4#16 2#8 PIN RECP BOX

ER 6C 4#16 2#8 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3102A20-8P
MIL Spec Connector - MIL-DTL 5015, I CS3102A20-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 6 Position, Box; Product Range Amphenol Industrial - 96J1299 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 6 Position, Box; Product Range Amphenol Industrial
96J1299
Circular Connector, Receptacle, Size 20, 6 Position, Box; Product Range Amphenol Industrial 96J1299
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3102A20-8P CS3102A20-8P 96J1299
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data