Amphenol Industrial Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial CS3102A18-66S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial - 96J1293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
96J1293
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial 96J1293
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1293
Product Name Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 2606D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details