Amphenol Industrial Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial CS3102A14S-5S

Description
ER 5C 5#16S SKT RECP BOX
Request a Quote
Description
ER 5C 5#16S SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3102A14S-5S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT RECP BOX

ER 5C 5#16S SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 5C 5#16S SKT RECP BOX

ER 5C 5#16S SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial - 96J1286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial
96J1286
Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial 96J1286
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 5 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 5 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3102A14S-5S CS3102A14S-5S 96J1286
Product Name Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers