Amphenol Industrial Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial CS3102A14S-2P-025

Description
ER 4C 4#16S PIN RECP BOX
Request a Quote
Description
ER 4C 4#16S PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ER 4C 4#16S PIN RECP BOX

ER 4C 4#16S PIN RECP BOX

Buy Now
 - Amphenol CS3102A14S-2P-025 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN RECP BOX

ER 4C 4#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial - 96J1285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial
96J1285
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial 96J1285
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Product Range:CS Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3102A14S-2P-025 Amphenol CS3102A14S-2P-025 96J1285
Product Name Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Fine-fit Connectors)   - XC5B-322P-1131 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers