Amphenol Corporation Electronic Connector CS3102A-10SL-56P

Description
CONN RCPT MALE 2P SILV SLDR CUP / 2 Position Circular Connector Receptacle, Male Pins Solder Cup Product overview: CS3102A-10SL-56P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CS3102A-10SL-56 P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT MALE 2P SILV SLDR CUP / 2 Position Circular Connector Receptacle, Male Pins Solder Cup Product overview: CS3102A-10SL-56P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CS3102A-10SL-56 P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2005-CS3102A-10SL-56P
Electronic Connector 2005-CS3102A-10SL-56P
CONN RCPT MALE 2P SILV SLDR CUP / 2 Position Circular Connector Receptacle, Male Pins Solder Cup Product overview: CS3102A-10SL-56P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CS3102A-10SL-56 P can be used for catalog matching and distributor lookup.

CONN RCPT MALE 2P SILV SLDR CUP / 2 Position Circular Connector Receptacle, Male Pins Solder Cup Product overview: CS3102A-10SL-56P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CS3102A-10SL-56P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 990951-CS3102A-10SL-56P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
990951-CS3102A-10SL-56P
Connectors, Interconnects - Circular Connectors 990951-CS3102A-10SL-56P
Win Source Part Number: 990951-CS3102A-10SL- 56P Category: Connectors, Interconnects>Circul ar Connectors Series: CS, MIL-5015 Derivative Number of Positions: 2 Color: Olive Drab Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Alumel, Chromel Shielding: Unshielded Applications: Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 10SL-56 Contact Finish - Mating: Silver Cable Opening: 0.625" (15.88mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: ACS3102A-10SL-56P,CS 3102A-10SL-56P-ND Base Product Number: CS3102A RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 990951-CS3102A-10SL-56P
Category: Connectors, Interconnects>Circular Connectors
Series: CS, MIL-5015 Derivative
Number of Positions: 2
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Alumel, Chromel
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 10SL-56
Contact Finish - Mating: Silver
Cable Opening: 0.625" (15.88mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: ACS3102A-10SL-56P,CS3102A-10SL-56P-ND
Base Product Number: CS3102A
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3102A-10SL-56P
MIL Spec Connector - MIL-DTL 5015, I CS3102A-10SL-56P
CONNECTOR

CONNECTOR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2005-CS3102A-10SL-56P 990951-CS3102A-10SL-56P CS3102A-10SL-56P
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors MIL Spec Connector - MIL-DTL 5015, I
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products