Amphenol Industrial Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial CS3101A36-79S

Description
ER 20C 20#12 SKT RECP LINE
Request a Quote
Description
ER 20C 20#12 SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3101A36-79S - PEI-Genesis
Philadelphia, PA, United States
ER 20C 20#12 SKT RECP LINE

ER 20C 20#12 SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial - 96J1283 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial
96J1283
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial 96J1283
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3101A36-79S 96J1283
Product Name Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0234 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details