Amphenol Industrial Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial CS3101A36-10P

Description
ER 48C 48#16 PIN RECP LINE
Request a Quote
Description
ER 48C 48#16 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3101A36-10P - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 PIN RECP LINE

ER 48C 48#16 PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 96J1282 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial
96J1282
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial 96J1282
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3101A36-10P 96J1282
Product Name Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulation Piercing Harness Board Connector on Threaded Post - 8507 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
View Details