Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3101A32-82S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3101A32-82S
MIL Spec Connector - MIL-DTL 5015, I CS3101A32-82S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 32, 16 Position, Cable; Product Range Amphenol Industrial - 96J1281 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 16 Position, Cable; Product Range Amphenol Industrial
96J1281
Circular Connector Receptacle Size 32, 16 Position, Cable; Product Range Amphenol Industrial 96J1281
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 16 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 16 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CS3101A32-82S 96J1281
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 32, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 1920-1854-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details