Amphenol Industrial Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial CS3101A24-67S

Description
ER 19C 19#12 SKT RECP LINE
Request a Quote
Description
ER 19C 19#12 SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3101A24-67S - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#12 SKT RECP LINE

ER 19C 19#12 SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J1280 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J1280
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J1280
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3101A24-67S 96J1280
Product Name Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Socket for Shrouded Banana Plug with 0.188 Space Lug - 9397 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details