Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3101A24-67P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3101A24-67P
MIL Spec Connector - MIL-DTL 5015, I CS3101A24-67P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CS3101A24-67P - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#12 PIN RECP LINE

ER 19C 19#12 PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J1279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J1279
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J1279
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3101A24-67P Amphenol CS3101A24-67P 96J1279
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Strip Connector Standards - Type PreWired - A24000-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Rack & Panel Connectors - 1-1811901-3 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers