ER 6C 6#16S PIN RECP LINE
ER 6C 6#16S PIN RECP LINE
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 6 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CS3101A14S-6P | Amphenol CS3101A14S-6P | 96J1274 |
| Product Name | Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |