ER 2C THERMO SKT RECP LINE
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol CS3101A14S-60S | 96J1275 |
| Product Name | Circular Connector Receptacle Size 14S, 2 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Female / Jack |