Amphenol Industrial Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial CS3101A12S-60S

Description
ER 2C 2#16S SKT RECP LINE
Request a Quote
Description
ER 2C 2#16S SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3101A12S-60S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP LINE

ER 2C 2#16S SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial - 96J1273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial
96J1273
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial 96J1273
CIRCULAR CONNECTOR RECEPTACLE SIZE 12S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3101A12S-60S 96J1273
Product Name Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details