Amphenol Industrial Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial CS3101A12S-51S

Description
ER 2C 2#16S SKT RECP LINE
Request a Quote
Description
ER 2C 2#16S SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3101A12S-51S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP LINE

ER 2C 2#16S SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial - 96J1272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial
96J1272
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial 96J1272
CIRCULAR CONNECTOR RECEPTACLE SIZE 12S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12S, 2 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3101A12S-51S 96J1272
Product Name Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details